125NH00G-690详情
Eaton 125NH00G-690重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
NH00
Mounting Styles
Holder
Indicator Style
弹簧式
系列
NH
类型
BS88 British Standard Fuse
额定电流
125 A
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
产品
特种保险丝
本体样式
方形身体刀片保险丝
125NH00G-690拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。