12OBCN223详情
Eaton 12OBCN223重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
45
Voltage type
AC
Rated frequency
50 - 50
应用
Auxiliary transformer protection
标准
英国标准
长度
195
直径
25.4
0个相似型号
12OBCN223拓展信息
AHC-200-R
Eaton
2ANCLS-25
Eaton
FWH-1000B
Eaton
EVK10-25-T
Eaton
XEV1SQ-350-V
Eaton
FWP-50G22FI
Eaton
XEV20-100
Eaton
TR-AHCF-V-20-R
Eaton
EV10C03LU
Eaton
XEV20-150
Eaton








哦! 它是空的。