12OBCNA3.15详情
Eaton 12OBCNA3.15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
45
Voltage type
AC
Rated frequency
50 - 50
应用
Auxiliary transformer protection
标准
英国标准
长度
195
直径
25.4
0个相似型号
12OBCNA3.15拓展信息
SCF5432-15-05
Eaton - Electronics Division
SCF5432-30-01
Eaton - Electronics Division
SCF9550-30-20L
Eaton - Electronics Division
FM08A125V1/2AT
Eaton - Electronics Division
JCG-18R
Eaton
JCG-30
Eaton
KQO
Eaton
5NCLS-24R
Eaton
170L9219
Eaton
7-2AMWNA3-0E
Eaton








哦! 它是空的。