13101ASQD25详情
Eaton 13101ASQD25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1016-83K
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
额定电流
315 A
电压
600 VAC
连接类型
Plug
0个相似型号
13101ASQD25拓展信息
1150E-6513
Eaton
DH361UWK
Eaton
1550E-6533
Eaton
1357AD6517
Eaton
13104R6515
Eaton
DG222NGB
Eaton
DH365NPKLW
Eaton
E26X9JULRAW-V2
Eaton
DH363UWK
Eaton
DH322NWK
Eaton








哦! 它是空的。