1319851详情
Eaton 1319851重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3SS2-40U20
Approvals
CE, CSA, UL
Manufacturer
ABB
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
1319851拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。