132424详情
Eaton 132424重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
With front ring
有
Colour front ring
Titanium
Number of contacts as normally closed contact
2
Degree of protection (NEMA)
4X, 13
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
132424拓展信息








哦! 它是空的。