132562详情
Eaton 132562重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Titanium
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
4X, 13
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
132562拓展信息








哦! 它是空的。