132672详情
Eaton 132672重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
125
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
132672拓展信息








哦! 它是空的。