132934详情
Eaton 132934重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
颜色
Grey
深度
1210
宽度
280
高度
250
0个相似型号
132934拓展信息
132934详情
Eaton 132934重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
颜色
Grey
深度
1210
宽度
280
高度
250
132934拓展信息