132950详情
Eaton 132950重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Model
Symmetrically divided double wing door
颜色
Grey
深度
1740
宽度
522.5
高度
80
0个相似型号
132950拓展信息
132950详情
Eaton 132950重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Model
Symmetrically divided double wing door
颜色
Grey
深度
1740
宽度
522.5
高度
80
132950拓展信息