135694 E58-30TD250-HL详情
Eaton 135694 E58-30TD250-HL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
嵌入式安装
房屋材料
不锈钢
Minimum Operating Temperature
-40°C
Maximum Operating Temperature
+55°C
系列
Eaton Moeller
输出类型
PNP/NPN-NO
螺纹尺寸
M30 x 1.5
端子类型
Cable
知识产权评级
IP69K
135694 E58-30TD250-HL拓展信息
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC
EATON ELECTRIC








哦! 它是空的。