135893详情
Eaton 135893重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Type of electric connection
Connector M12
Rated control supply voltage at AC 60 Hz
0 - 0
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
135893拓展信息








哦! 它是空的。