136020详情
Eaton 136020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Degree of protection (NEMA)
4X, 6, 13
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Metal
Rated control supply voltage at AC 50 Hz
20 - 250
Rated control supply voltage at AC 60 Hz
20 - 250
Rated control supply voltage at DC
0 - 0
SIL according to IEC 61508
None
Suitable for safety functions
无
Type of electric connection
Plug-in connection
Voltage type
AC
136020拓展信息








哦! 它是空的。