136287详情
Eaton 136287重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
40 - 70
Rated current In
0
Permitted cable outer temperature during assembling/handling
40 - 70
Degree of protection (IP)
Other
Material of contact surface
Other
0个相似型号
136287拓展信息








哦! 它是空的。