136679详情
Eaton 136679重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D2PF4T
Approvals
CE, CSA, cULR, UL, ULR
Contact Materials
银合金
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
Plug In
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
终端
.250 in. Flat Blade
触点
4PDT
136679拓展信息








哦! 它是空的。