140075详情
Eaton 140075重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Front built-in possible
无
Rack-assembly possible
无
Explosion safety category for gas
None
Suitable for safety functions
无
Rail mounting possible
有
Wall mounting/direct mounting
无
System accessory
有
SIL according to IEC 61508
None
Type of output voltage
DC
深度
128.9
高度
49.9
宽度
12.6
140075拓展信息








哦! 它是空的。