140379
140379

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton 140379

  • 收藏
  • 对比

型号

140379

品牌

Eaton

utmel 编号

718-140379

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Visualization software

起订量

1最小包装量--

添加到询价列表
140379
140379 Eaton Visualization software

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

140379详情

Eaton 140379重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Loadable for operating system for configuration software, Windows ME

  • Loadable for operating system for configuration software, Linux

  • With programming interfaces

  • User groups (password protection) possible

  • Integrable in the engineering software o.t autom.system

  • Suitable for operating system Windows 7

  • Loadable for operating system for configuration software, Windows 2003 Server

  • Loadable for operating system for configuration software, Windows 9x

  • Library with object elements

    Integrated

  • Runtime operating system, Windows 2000

  • Loadable for operating system for configuration software, Windows NT

  • Loadable for operating system for configuration software, Windows 2000

  • Runtime operation system, Windows Vista

  • Runtime operating system, Linux

  • Suitable for operating system Windows 8

  • Loadable for operating system for configuration software, Windows Vista

0个相似型号

140379拓展信息

XBMZB52V
XBMZB52V

Eaton

HMISOFT
HMISOFT

Eaton

3MMBSK
3MMBSK

Eaton

3MMEB16
3MMEB16

Eaton

40892400
40892400

Eaton

41100403
41100403

Eaton

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z