142582详情
Eaton 142582重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Put into operation function integrated
有
Suitable for operating system Windows ME
无
Integrated communication function
有
Integrated evaluation function
有
According to IEC 1131-3 (DIN EN 61131-3)
无
Suitable for operating system Windows 2000
无
Integrated application configuration function
有
Integrated motion function
有
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
有
Technology function integrated
有
With editor for programming language FBD (Function Block Diagram)
有
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
有
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
有
Suitable for operating system Windows 7
有
Integrated analysis function
有
Suitable for safety functions
无
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
有
With editor for programming language ST (structured text)
有
Integrated data detection function
有
Integrated position function
无
Suitable for operating system Windows Vista
有
Suitable for operating system Windows 8
有
With editor for programming language LD (Ladder Diagram)
有
Integrated configuration function
有
Integrated diagnosis function
有
Maintenance function integrated
有
Simulation function integrated
有
Suitable for operating system Windows NT
有
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
142582拓展信息
Eaton








哦! 它是空的。