143332详情
Eaton 143332重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Degree of protection (IP)
IP55
Model
Stop door
系列
*
颜色
Grey
深度
1940
宽度
680
高度
50
143332拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。