143834详情
Eaton 143834重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Stainless steel V2A
Wrench width
20
Nominal thread size metric/PG
16
With strain relief
有
Thread type
Metric
With locknut
无
Suitable for cable diameter
4 - 11
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
6
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.5
Type of accessory/spare part
Other
深度
82
宽度
67
高度
64
143834拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。