144209详情
Eaton 144209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
300
宽度
800
高度
600
0个相似型号
144209拓展信息
144209详情
Eaton 144209重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
300
宽度
800
高度
600
144209拓展信息