149675详情
Eaton 149675重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
3200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
1600 - 3200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
6400 - 38400
Type of electrical connection of main circuit
Rail connection
149675拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。