149694详情
Eaton 149694重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Push button
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
500 - 1000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2000 - 12000
Type of electrical connection of main circuit
Rail connection
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
149694拓展信息








哦! 它是空的。