149700详情
Eaton 149700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
2000 - 4000
Rated permanent current Iu
4000
Type of control element
Push button
Type of electrical connection of main circuit
Rail connection
With integrated under voltage release
无
Adjustment range undelayed short-circuit release
8000 - 48000
Degree of protection (IP)
IP20
149700拓展信息








哦! 它是空的。