149955详情
Eaton 149955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
6400 - 38400
Number of auxiliary contacts as normally open contact
0
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
3200
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP20
Overload release current setting
1600 - 3200
149955拓展信息








哦! 它是空的。