150274详情
Eaton 150274重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
8.8 (steel)
Wrench width
13
Thread type
Metric
Surface protection
Galvanic/electrolytic zinc plated
Pitch thread
0
0个相似型号
150274拓展信息
150274详情
Eaton 150274重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
8.8 (steel)
Wrench width
13
Thread type
Metric
Surface protection
Galvanic/electrolytic zinc plated
Pitch thread
0
150274拓展信息