150278详情
Eaton 150278重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
Metric
Wrench width
13
Material quality
8.8 (steel)
0个相似型号
150278拓展信息
150278详情
Eaton 150278重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
Metric
Wrench width
13
Material quality
8.8 (steel)
150278拓展信息