150L202J33Y详情
Eaton 150L202J33Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
150L202J33Y
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.75
Manufacturer Series
150
Voltage, Rating
12 V
RoHS
Compliant
ECCN 代码
EAR99
颜色
Green
Reach合规守则
compliant
开关类型
按钮开关
150L202J33Y拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。