151202详情
Eaton 151202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
材料
Plastic
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
Z617
Manufacturer
Marathon Electric
Model
Other
类型
通用型
深度
350
转速/转速
1,750 RPM
宽度
200
高度
180
151202拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。