152862详情
Eaton 152862重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
无
0个相似型号
152862拓展信息
187127
Eaton
216764
Eaton
216759
Eaton
216927
Eaton
216942
Eaton
216710
Eaton
216761
Eaton
216829
Eaton
3CDXA1GDYA1G0
Eaton
3CBEA2GATA1G0
Eaton








哦! 它是空的。