156470 EM3SSK3T12详情
Eaton 156470 EM3SSK3T12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
254 x 140 x 238mm
Device Type
电涌保护器
Mounting Styles
表面贴装
系列
Eaton Moeller
深度
238mm
宽度
140mm
长度
254mm
156470 EM3SSK3T12拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。