158330详情
Eaton 158330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
158330
Nominal voltage
280V AC
Content
1pc(s)
Degree of protection (IP)
IP20
类型
3-pin
0个相似型号
158330拓展信息
BSPA050480D4P
Eaton
BSPA200480Y8P
Eaton
167621
Eaton
184750
Eaton
167596
Eaton
167593
Eaton
TR7755BK-BOX
Eaton
TLP6B
Eaton
TLP606USBB
Eaton
RS-1215-RA
Eaton








哦! 它是空的。