158965详情
Eaton 158965重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Lens Shape
扁圆形
Approvals
CE, UL
Manufacturer Part Number
CL2-513C
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
端子类型
Screw
镜头颜色
Clear
面板后深度
1.54
灯型
LED
知识产权评级
IP66, IP67, IP69K
158965拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。