159220详情
Eaton 159220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
20632TPJ
Manufacturer
Cully-Minerallac
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
位元大小
#8
大小
#8-32 x 2
螺丝头类型
平头
159220拓展信息








哦! 它是空的。