159348详情
Eaton 159348重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
4060-S401X06
Manufacturer
Name Brand Replacements™
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
159348拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。