159542详情
Eaton 159542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
159542拓展信息
FS152
Eaton
ETR4-11-A
Eaton
ETR4-51-W
Eaton
ETR4-69-A
Eaton
167389
Eaton
031884 ETR4-51-A
Eaton
031888 ETR4-70-A
Eaton
167392
Eaton
262688
Eaton
031884
Eaton








哦! 它是空的。