159656详情
Eaton 159656重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105SINHR-G1
Approvals
UL;cUL
Manufacturer
Edwards Signaling
Mounting
Pipe;Box;Wall
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
颜色
Red
操作方式
Continuous
灯型
Halogen
工作电压
24 VDC
灯泡功率
20 Watts
159656拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。