15KBR65详情
Eaton 15KBR65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer Part Number
EXN/125-075/R
Manufacturer
Thomas & Betts
Voltage type
AC
Rated frequency
50 - 60
组成
Metallic
连接类型
Male/Female
标准
ANSI
0个相似型号
15KBR65拓展信息
15KBR65详情
Eaton 15KBR65重要参数规格及、参数值,及相似型号如下:
材料
Brass
Manufacturer Part Number
EXN/125-075/R
Manufacturer
Thomas & Betts
Voltage type
AC
Rated frequency
50 - 60
组成
Metallic
连接类型
Male/Female
标准
ANSI
15KBR65拓展信息