15LHLE-125E-D详情
Eaton 15LHLE-125E-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Mounting Orientation
Universal
Handle Width
35.0 mm
Handle Length
160.0 mm
颜色
Black
包括
Two keys supplied with each latch
完成
Black Powder-Coated
钥匙类型
Keyed Different
手柄类型
Key Operated
头部高度
12.0 mm
15LHLE-125E-D拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。