15SBR100详情
Eaton 15SBR100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
Manufacturer
IDEC
Contact Materials
Silver
Manufacturer Part Number
RR3B-UAC120V
Enclosure
Plastic
Voltage type
AC
Rated frequency
50 - 60
终端
.187 in. Flat Blade
标准
ANSI
触点
3PDT
15SBR100拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。