160076详情
Eaton 160076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
0个相似型号
160076拓展信息








哦! 它是空的。