160148详情
Eaton 160148重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
160148拓展信息
XR1CG44NV1XX
Eaton
XR1BG44NV1XX
Eaton
CTX150-4P
Eaton
CPL-2-50-R
Eaton
CPL-5-50-R
Eaton
10250T397LGD2A-53
Eaton
10250T397LGD24-53
Eaton
10250T397LWD24-53
Eaton
10250T397LGD2A-1
Eaton
10250T397LRD24-1
Eaton








哦! 它是空的。