160366详情
Eaton 160366重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
22
Shell Style#
直插头
Manufacturer Part Number
DMS3106A22-22P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
触点性别
Pin
长度
2.12 Inches
直径
1.37 Inches
160366拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。