160673详情
Eaton 160673重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D2PR2R1
Approvals
CE, CSA, cULR, UL, ULR
Contact Materials
银合金
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
Plug In
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
终端
.250 in. Flat Blade
触点
DPDT
160673拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。