161029详情
Eaton 161029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161029拓展信息
BK/MDA-BV-30-R
Eaton - Electronics Division
GMW-1-2
Eaton
SR-5H-4A-AP
Eaton - Electronics Division
BK1/GMC-1.6-R
Eaton - Electronics Division
SS-5-4A-AP
Eaton - Electronics Division
TR/0603FA1.5-R
Eaton - Electronics Division
TR/0603FA2-R
Eaton - Electronics Division
SS-5-3.15A-AP
Eaton - Electronics Division
TR/3216FF4.5-R
Eaton - Electronics Division
CC06H2.5A-TR
Eaton - Electronics Division








哦! 它是空的。