161122详情
Eaton 161122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161122拓展信息
172891
Eaton
RB20S/12-A
Eaton
172886
Eaton
172885
Eaton
172892
Eaton
172884
Eaton
212319 EASY400-POW
Eaton
PFM500
Eaton
MW75SI/5
Eaton
CB150SM/5-C
Eaton








哦! 它是空的。