161154详情
Eaton 161154重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
112462
Manufacturer
Schneider
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
连接类型
Threaded
161154拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。