161168详情
Eaton 161168重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-23-5
Unit Weight
0.000222 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
SMD/SMT
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
包装
Reel
子类别
PMIC - Power Management ICs
输出电流
400 mA
产品类别
LDO 稳压器
产品类别
LDO 稳压器
161168拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。