161192详情
Eaton 161192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161192拓展信息
198515 XV100-BOX-E4-UC1
Eaton
198514 XV100-BOX-E4-DC1
Eaton
197211 EASY-E4-UC-12RC1
Eaton
197224 EASY-E4-DC-4PE1
Eaton
197216 EASY-E4-AC-12RCX1
Eaton
111018
Eaton
232112
Eaton
197218
Eaton
197214
Eaton
167855
Eaton








哦! 它是空的。