161197详情
Eaton 161197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161197拓展信息
D7PF4AA
Eaton
265324
Eaton
D3RF2A
Eaton
DILM80(24V50HZ)
Eaton
DILM12-10(24V50HZ)
Eaton
DILM25-10(24V50HZ)
Eaton
DILM150(RAC240)
Eaton








哦! 它是空的。